ASUS F550DP-XX057H, AMD A10, 2.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 500 GB
ASUS F550DP-XX057H. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor: A10-5750M, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product colour: Black, Silver