ASUS Chromebox CHROMEBOX3-G313U, 1.8 GHz, Intel® Core™ i7, i7-8550U, 4 GB, 32 GB, ChromeOS
ASUS Chromebox CHROMEBOX3-G313U. Processor frequency: 1.8 GHz, Processor family: Intel® Core™ i7, Processor: i7-8550U. Internal memory: 4 GB. Total storage capacity: 32 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® UHD Graphics 620. Wi-Fi. Operating system installed: ChromeOS. Chassis type: Mini PC. Product type: Mini PC. Weight: 1 kg