ASUS E420, 1L sized PC, Mini PC barebone, BGA 1356, DDR4-SDRAM, M.2, SATA, Ethernet LAN connection
ASUS E420. Chassis type: 1L sized PC, Product type: Mini PC barebone. Processor socket: BGA 1356. Supported memory types: DDR4-SDRAM, Number of memory slots: 2. Supported storage drive types: HDD & SSD, Storage drive interface: M.2, SATA. Ethernet LAN (RJ-45) ports quantity: 1