ASUS VivoPC VM42-S255Z, 1.4 GHz, Intel® Celeron®, 2957U, 2 GB, DDR3L-SDRAM, 128 GB
ASUS VivoPC VM42-S255Z. Processor frequency: 1.4 GHz, Processor family: Intel® Celeron®, Processor: 2957U. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 128 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® HD Graphics