ASUS logo

ASUS TUF GAMING B660M- PLUS D4 Intel B660 LGA 1700 micro ATX

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135017
Info modified on:
03 Jun 2025, 16:40:32
Short summary description ASUS TUF GAMING B660M- PLUS D4 Intel B660 LGA 1700 micro ATX:

ASUS TUF GAMING B660M- PLUS D4, Intel, LGA 1700, Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9,..., LGA 1700, DDR4-SDRAM, 128 GB

Long summary description ASUS TUF GAMING B660M- PLUS D4 Intel B660 LGA 1700 micro ATX:

ASUS TUF GAMING B660M- PLUS D4. Processor manufacturer: Intel, Processor socket: LGA 1700, Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9,.... Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, PCI Express 4.0, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Ethernet interface type: 2.5 Gigabit Ethernet. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.