ASUS logo

ASUS Expedition EX-B360M-V5 Intel® B360 LGA 1151 (Socket H4) micro ATX

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40025
Info modified on:
30 Oct 2024, 13:09:37
Short summary description ASUS Expedition EX-B360M-V5 Intel® B360 LGA 1151 (Socket H4) micro ATX:

ASUS Expedition EX-B360M-V5, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®, LGA 1151 (Socket H4), DDR4-SDRAM, 32 GB

Long summary description ASUS Expedition EX-B360M-V5 Intel® B360 LGA 1151 (Socket H4) micro ATX:

ASUS Expedition EX-B360M-V5. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD. Maximum graphics card memory: 1024 MB, Graphics card family: Intel, Graphics card: HD Graphics. HDMI version: 1.4b

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.