ASUS logo

ASUS QM1-C006 1.44 GHz Intel Atom® Windows 10 Home Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98768
Info modified on:
13 Nov 2024, 17:20:36
Short summary description ASUS QM1-C006 1.44 GHz Intel Atom® Windows 10 Home Black:

ASUS QM1-C006, 1.44 GHz, Intel Atom®, x5-Z8300, 1.84 GHz, 2 MB, 14 nm

Long summary description ASUS QM1-C006 1.44 GHz Intel Atom® Windows 10 Home Black:

ASUS QM1-C006. Processor frequency: 1.44 GHz, Processor family: Intel Atom®, Processor: x5-Z8300. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Storage media: Flash. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Product colour: Black, Product type: Mini PC (<= 3L)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.