ASUS logo

ASUS MX27AQ LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114306
Info modified on:
27 May 2024, 12:22:43
Short summary description ASUS MX27AQ LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black:

ASUS MX27AQ, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 5 ms, Black

Long summary description ASUS MX27AQ LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black:

ASUS MX27AQ. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD. Display: LED. Response time: 5 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speakers. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.