ASUS ZenWiFi AX (XT8), Wi-Fi 6 (802.11ax), Tri-band (2.4 GHz / 5 GHz / 5 GHz), Ethernet LAN connection, Black, Tabletop router
ASUS ZenWiFi AX (XT8). WAN connection type: RJ-45. Wi-Fi band: Tri-band (2.4 GHz / 5 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 6 (802.11ax), WLAN data transfer rate (max): 6600 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 1000 Mbit/s, Network standard: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11ax, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Security algorithms: WPA-Enterprise, WPA-PSK, WPA2-Enterprise, WPA2-PSK, WPS, NAT functionality: PPTP, L2TP, IPSec, RTSP, H.323, SIP, PPPoE. Product type: Tabletop router, Product colour: Black