ASUS logo

ASUS RT-AC1200G+ wireless router Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118994
Info modified on:
14 Mar 2024, 19:30:49
Short summary description ASUS RT-AC1200G+ wireless router Black:

ASUS RT-AC1200G+, Ethernet LAN connection, Black

Long summary description ASUS RT-AC1200G+ wireless router Black:

ASUS RT-AC1200G+. Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X), Network standard: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Security algorithms: 64-bit WEP, 128-bit WEP, WPA-AES, WPA-PSK, WPA-TKIP, WPA2, WPA2-AES, WPA2-PSK, WPA2-TKIP, WPS, Firewall security: URL filtering, MAC filtering, LAN-WAN filtering, Parental Control Web filtering. Product colour: Black, LED indicators: Activity, LAN, Network, USB, WAN. Cables included: LAN (RJ-45). Antenna type: External, Antenna connector type: N-type, Antenna gain level (max): 5 dBi

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.