ASUS logo

ASUS O!Play Media Pro Black, Carbon Full HD 0 GB 7.1 channels Wi-Fi

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81305
Info modified on:
03 Oct 2019, 14:20:53
Short summary description ASUS O!Play Media Pro Black, Carbon Full HD 0 GB 7.1 channels Wi-Fi:

ASUS O!Play Media Pro, Black, Carbon, H.264, MPEG1, MPEG2, MPEG4, RM, RMVB, VC-1, BMP, GIF, JPG, PNG, TIF, ASF, AVI, DAT, FLV, MKV, MOV, MP4, MPG, VOB, WMV, smi, srt, ssa, sub, ttxt, ext3, FAT16, FAT32, HFS, HFS+, NTFS

Long summary description ASUS O!Play Media Pro Black, Carbon Full HD 0 GB 7.1 channels Wi-Fi:

ASUS O!Play Media Pro. Product colour: Black, Carbon, Video formats supported: H.264, MPEG1, MPEG2, MPEG4, RM, RMVB, VC-1, Image formats supported: BMP, GIF, JPG, PNG, TIF. Supported file systems: ext3, FAT16, FAT32, HFS, HFS+, NTFS, Compatible memory cards: MMC, SD. HD type: Full HD. Audio output channels: 7.1 channels. Ethernet LAN data rates: 100,1000 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.