ASUS logo

ASUS O!Play Mini Plus Black Full HD Wi-Fi

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100398
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS O!Play Mini Plus Black Full HD Wi-Fi:

ASUS O!Play Mini Plus, Black, ASF, AVI, DAT, FLV, H.264, ISO, M2TS, MKV, MOV, MP4, MPEG1, MPEG2, MPEG4, MPG, RM, RMVB, TRP, TS,..., BMP, GIF, JPG, PNG, TIF, Digital, smi, srt, ssa, sub, ttxt, AAC, AC3, AIFF, FLAC, MP3, OGG, WAV

Long summary description ASUS O!Play Mini Plus Black Full HD Wi-Fi:

ASUS O!Play Mini Plus. Product colour: Black, Video formats supported: ASF, AVI, DAT, FLV, H.264, ISO, M2TS, MKV, MOV, MP4, MPEG1, MPEG2, MPEG4, MPG, RM, RMVB, TRP, TS,..., Image formats supported: BMP, GIF, JPG, PNG, TIF. Supported file systems: ext3, FAT16, FAT32, HFS, HFS+, NTFS, Compatible memory cards: Memory Stick (MS), MMC, SD, xD. HD type: Full HD. Ethernet LAN data rates: 10,100,1000 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Power consumption: 10 W

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.