ASUS logo

ASUS Xonar D1 Internal 7.1 channels PCI

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63499
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS Xonar D1 Internal 7.1 channels PCI:

ASUS Xonar D1, 7.1 channels, Internal, 64 bit, 116 dB, PCI

Long summary description ASUS Xonar D1 Internal 7.1 channels PCI:

ASUS Xonar D1. Audio output channels: 7.1 channels, Audio quality: 64 bit, Line-out Signal-to-Noise Ratio (SNR): 116 dB. Host interface: PCI. Chipset: ASUS AV100

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.