ASUS logo

ASUS NCCH-DL LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59670
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS NCCH-DL LGA 775 (Socket T) ATX:

ASUS NCCH-DL, Intel, LGA 775 (Socket T), 800 MHz, IntelPRO /1000 CT Network Connection, ATX, ATX

Long summary description ASUS NCCH-DL LGA 775 (Socket T) ATX:

ASUS NCCH-DL. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Processor system buses supported: 800 MHz. Networking features: IntelPRO /1000 CT Network Connection. Motherboard form factor: ATX, Power source type: ATX. Expansion slots: 2 x PCI 2 x PCI-X. I/O ports: On Board Connectors: Floppy Connector x1 PSU Connector: SSI 24-pin + 12V 8-pin AGP Slot x1...

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.