ASUS logo

ASUS P5Q LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87117
Info modified on:
30 Oct 2024, 13:09:27
Short summary description ASUS P5Q LGA 775 (Socket T) ATX:

ASUS P5Q, Intel, LGA 775 (Socket T), 16 GB, Non-ECC, 0, 1, PCIe Gb LAN

Long summary description ASUS P5Q LGA 775 (Socket T) ATX:

ASUS P5Q. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 16 GB, ECC сompatibility: Non-ECC. RAID levels: 0, 1. Networking features: PCIe Gb LAN. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC1200

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.