ASUS logo

ASUS A8n-vm Socket 939 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62063
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS A8n-vm Socket 939 ATX:

ASUS A8n-vm, AMD, Socket 939, 4 GB, 4 MB, Integrated 10/100 Mb MAC with Realtek RTL8201CL external PHY, ATX

Long summary description ASUS A8n-vm Socket 939 ATX:

ASUS A8n-vm. Processor manufacturer: AMD, Processor socket: Socket 939. Maximum internal memory: 4 GB, Flash memory: 4 MB. Networking features: Integrated 10/100 Mb MAC with Realtek RTL8201CL external PHY. Motherboard form factor: ATX, Power source type: ATX. Bundled software: Drivers ASUS PC Probe II ASUS LiveUpdate Utility AMD Cool ' n' Quiet Utility Anti-virus software...

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.