ASUS logo

ASUS MF-200 webcam 640 x 480 pixels USB 2.0 Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60266
Info modified on:
04 Apr 2019, 08:56:04
Short summary description ASUS MF-200 webcam 640 x 480 pixels USB 2.0 Black:

ASUS MF-200, 640 x 480 pixels, 30 fps, 4x, USB 2.0, Black, 1.5 m

Long summary description ASUS MF-200 webcam 640 x 480 pixels USB 2.0 Black:

ASUS MF-200. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps, Digital zoom: 4x. Interface: USB 2.0, Product colour: Black, Cable length: 1.5 m. Weight: 135 g. Minimum RAM: 256 MB. Minimum processor: Pentium 4 1.6 GHz, Minimum hard disk space: 430 MB, Camera focusing range: 3cm - ∞

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.