ASUS GeForce 8800GTX 768MB DDR3, GeForce 8800 GTX, GDDR3, 384 bit, 1800 MHz, 2560 x 1600 pixels
ASUS GeForce 8800GTX 768MB DDR3. Graphics processor: GeForce 8800 GTX, Processor frequency: 575 MHz. Graphics card memory type: GDDR3, Memory bus: 384 bit, Memory clock speed: 1800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.0, Dual-link DVI