Ariston logo

Ariston VLS EVO PLUS 80 EU Vertical Tank (water storage) Solo boiler system Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25323
Info modified on:
12 Dec 2024, 17:28:00
Short summary description Ariston VLS EVO PLUS 80 EU Vertical Tank (water storage) Solo boiler system Silver:

Ariston VLS EVO PLUS 80 EU, Tank (water storage), Vertical, 1500 W, 80 L, Solo boiler system, Indoor

Long summary description Ariston VLS EVO PLUS 80 EU Vertical Tank (water storage) Solo boiler system Silver:

Ariston VLS EVO PLUS 80 EU. Placement supported: Vertical, Type: Tank (water storage), Boiler system: Solo boiler system. Maximum power: 1500 W, Max operating pressure: 8 bar, Temperature (max): 80 °C. Display type: LED. Energy efficiency class: B, AC input voltage: 230 V. Width: 506 mm, Depth: 275 mm, Height: 1066 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.