ARCTIC AF12025 PWM, Fan, 12 cm, 400 RPM, Black
ARCTIC AF12025 PWM. Type: Fan, Fan diameter: 12 cm, Rotational speed (max): 400 RPM, Bearing type: Fluid Dynamic Bearing (FDB). Width: 120 mm, Depth: 120 mm, Height: 25 mm. Product colour: Black