APC Smart-UPS, Line-Interactive, 5 kVA, 4000 W, Sine, 151 V, 302 V
APC Smart-UPS. UPS topology: Line-Interactive, Output power capacity (VA): 5 kVA, Output power: 4000 W. AC outlet types: C13 coupler, C19 coupler, AC outlets quantity: 10 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 1632 VAh, Typical backup time at full load: 9.4 min. Form factor: Rackmount/Tower, Product colour: Black, Rack capacity: 5U. Compliance certificates: RoHS, Certification: C-tick, CE, EN 50091-1, EN 50091-2, GOST, GS Mark, VDE, REACH, PEP, EOLI