APC logo

APC Smart-UPS 3000VA USB (Serial RM 2U 230V) & UPS Network Management Card uninterruptible power supply (UPS) 3 kVA 2700 W

Data-sheet quality:
created/standardized by Icecat
Product views:
64795
Info modified on:
07 Mar 2024, 15:34:52
Short summary description APC Smart-UPS 3000VA USB (Serial RM 2U 230V) & UPS Network Management Card uninterruptible power supply (UPS) 3 kVA 2700 W:

APC Smart-UPS 3000VA USB (Serial RM 2U 230V) & UPS Network Management Card, 3 kVA, 2700 W, 480 J, 47 dB, Sealed Lead Acid (VRLA), 3 min

Long summary description APC Smart-UPS 3000VA USB (Serial RM 2U 230V) & UPS Network Management Card uninterruptible power supply (UPS) 3 kVA 2700 W:

APC Smart-UPS 3000VA USB (Serial RM 2U 230V) & UPS Network Management Card. Output power capacity (VA): 3 kVA, Output power: 2700 W, Surge energy rating: 480 J. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 3 min, Typical backup time at half load: 11.3 min. Product colour: Black. Certification: C-tick,CE,EN 50091-1,EN 50091-2,GOST,VDE. Weight: 43.6 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.