APC Smart-UPS 1500VA, 1.5 kVA, 980 W, 50/60 Hz, 45 dB, Sealed Lead Acid (VRLA), 7.4 min
APC Smart-UPS 1500VA. Output power capacity (VA): 1.5 kVA, Output power: 980 W, Input frequency: 50/60 Hz. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 7.4 min, Typical backup time at half load: 26.5 min. Cable length: 2.44 m. Certification: UL 1778,VCCI, RoHS 7b Exemption. Weight: 25 kg