APC logo

APC SRVPM6KRI uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104474
Info modified on:
10 Aug 2024, 11:35:49
Short summary description APC SRVPM6KRI uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W:

APC SRVPM6KRI, Double-conversion (Online), 6 kVA, 6000 W, Pure sine, 40/70 Hz, 220 V

Long summary description APC SRVPM6KRI uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W:

APC SRVPM6KRI. UPS topology: Double-conversion (Online), Output power capacity (VA): 6 kVA, Output power: 6000 W. Power plug: Terminal, USB port type: USB Type-B. Battery technology: Sealed Lead Acid (VRLA), Battery recharge time: 3 h. Form factor: Rackmount, Product colour: Black, Rack capacity: 2U. Compliance certificates: RoHS, Certification: CE, IEC 62040-1-1, IEC 62040-1-2 REACH

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.