APC logo

APC SMC2000I-2U uninterruptible power supply (UPS) Line-Interactive 2 kVA 1300 W

Data-sheet quality:
created/standardized by Icecat
Product views:
160755
Info modified on:
13 Jan 2025, 23:08:12
Short summary description APC SMC2000I-2U uninterruptible power supply (UPS) Line-Interactive 2 kVA 1300 W:

APC SMC2000I-2U, Line-Interactive, 2 kVA, 1300 W, Sine, 180 V, 287 V

Long summary description APC SMC2000I-2U uninterruptible power supply (UPS) Line-Interactive 2 kVA 1300 W:

APC SMC2000I-2U. UPS topology: Line-Interactive, Output power capacity (VA): 2 kVA, Output power: 1300 W. AC outlet types: C13 coupler, C19 coupler, C20 coupler. Battery technology: Sealed Lead Acid (VRLA), Battery life (max): 5 year(s), Battery recharge time: 3 h. Form factor: Rackmount, Display type: LCD. Compliance certificates: RoHS, Certification: C-tick, CE, EAC, GOST, GS Mark, IRAM, SABS, VDE

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.