AOC Q27G2S/D, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 1 ms, Black, Red
AOC Q27G2S/D. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black, Red