AOC 90 Series G2490VXA, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black, Red
AOC 90 Series G2490VXA. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speakers. VESA mounting. Product colour: Black, Red