Anker PowerPort 6, Indoor, AC, 5 V, Black
Anker PowerPort 6. Charger type: Indoor, Power source type: AC, Charger compatibility: Universal. Input voltage: 100 - 240 V, Maximum output voltage: 5 V. USB 2.0 ports quantity: 6. Product colour: Black