Allied Telesis logo

Allied Telesis X230-28GT Managed L3 Gigabit Ethernet (10/100/1000) Grey

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13033
Info modified on:
14 Mar 2024, 19:14:56
Short summary description Allied Telesis X230-28GT Managed L3 Gigabit Ethernet (10/100/1000) Grey:

Allied Telesis X230-28GT, Managed, L3, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting

Long summary description Allied Telesis X230-28GT Managed L3 Gigabit Ethernet (10/100/1000) Grey:

Allied Telesis X230-28GT. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24, Console port: RJ-45. Full duplex. MAC address table: 16000 entries, Switching capacity: 56 Gbit/s. Network standard: IEEE 802.1Q, IEEE 802.1v, IEEE 802.2, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3af, IEEE.... Power connector: DC-in jack. Rack mounting

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.