Allied Telesis AT-FS201, 100 Mbit/s, Wired, 6 W, 320 g, 0 - 40 °C, -25 - 70 °C
Allied Telesis AT-FS201. Maximum data transfer rate: 100 Mbit/s. Connectivity technology: Wired. Power consumption: 6 W. Weight: 320 g. Safety: UL-Cul, CSA/CSA, NRTL, TUV, CE