Allied Telesis AT-9000/24, Managed, L2, Full duplex
Allied Telesis AT-9000/24. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 24, Console port: RS-232. Full duplex. MAC address table: 8000 entries