Aerocool logo

Aerocool XPredator X1 Midi Tower Black, Red

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34831
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Aerocool XPredator X1 Midi Tower Black, Red:

Aerocool XPredator X1, Midi Tower, PC, Black, Red, ATX, micro ATX, SPCC, Gaming

Long summary description Aerocool XPredator X1 Midi Tower Black, Red:

Aerocool XPredator X1. Form factor: Midi Tower, Type: PC, Product colour: Black, Red. Power supply location: Bottom. Front fans installed: 1x 120 mm, Front fans diameters supported: 120 mm, Side fans diameters supported: 120,140 mm. Supported HDD sizes: 2.5,3.5". Width: 190 mm, Depth: 475 mm, Height: 482 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.