Acer logo

Acer B6 B236HL LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76279
Info modified on:
25 Nov 2022, 10:14:47
Short summary description Acer B6 B236HL LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black:

Acer B6 B236HL, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 6 ms, Black

Long summary description Acer B6 B236HL LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black:

Acer B6 B236HL. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speakers. Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.