Acer logo

Acer K2 K242HQL Bbid LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82812
Info modified on:
14 Mar 2025, 19:44:12
Short summary description Acer K2 K242HQL Bbid LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black:

Acer K2 K242HQL Bbid, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Acer K2 K242HQL Bbid LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black:

Acer K2 K242HQL Bbid. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9. Product colour: Black

Reasons to buy
Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.