Acer logo

Acer K243Y computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141238
Info modified on:
14 Mar 2025, 19:42:11
Short summary description Acer K243Y computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black:

Acer K243Y, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LCD, 1 ms, Black

Long summary description Acer K243Y computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black:

Acer K243Y. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speakers. VESA mounting. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.