Acer logo

Acer XB280HK bprz computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48859
Info modified on:
30 Dec 2024, 17:24:03
Short summary description Acer XB280HK bprz computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD LED Black:

Acer XB280HK bprz, 71.1 cm (28"), 3840 x 2160 pixels, LED, 3D compatibility, 1 ms, Black

Long summary description Acer XB280HK bprz computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD LED Black:

Acer XB280HK bprz. Display diagonal: 71.1 cm (28"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. 3D compatibility, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting, Height adjustment. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.