Acer logo

Acer K2 K272HUL Dbmidpx LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79686
Info modified on:
27 May 2024, 12:22:18
Short summary description Acer K2 K272HUL Dbmidpx LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black:

Acer K2 K272HUL Dbmidpx, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 6 ms, Black

Long summary description Acer K2 K272HUL Dbmidpx LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black:

Acer K2 K272HUL Dbmidpx. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 6 ms, Native aspect ratio: 16:9. Built-in speakers. Product colour: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.