Acer XF XF270HUC, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LCD, 1 ms, Black
Acer XF XF270HUC. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Response time: 1 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speakers. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black