Acer Predator X34, 86.4 cm (34"), 3440 x 1440 pixels, UltraWide Quad HD, LED, 4 ms, Black
Acer Predator X34. Display diagonal: 86.4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LED. Display: LED. Response time: 4 ms, Viewing angle, horizontal: 172°, Viewing angle, vertical: 178°. Built-in speakers. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black