Acer logo

Acer Gateway GT110F1 server 640 GB Tower Intel® Xeon® E3110 3 GHz 2 GB DDR2-SDRAM 300 W Windows Server 2008

Brand:
Product family:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48804
Info modified on:
19 Jul 2024, 20:11:51
Short summary description Acer Gateway GT110F1 server 640 GB Tower Intel® Xeon® E3110 3 GHz 2 GB DDR2-SDRAM 300 W Windows Server 2008:

Acer Gateway GT110F1, 3 GHz, E3110, 2 GB, DDR2-SDRAM, 640 GB, Tower

Long summary description Acer Gateway GT110F1 server 640 GB Tower Intel® Xeon® E3110 3 GHz 2 GB DDR2-SDRAM 300 W Windows Server 2008:

Acer Gateway GT110F1. Processor family: Intel® Xeon®, Processor frequency: 3 GHz, Processor: E3110. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 2 x 1 GB. Total storage capacity: 640 GB, Hard drive size: 3.5", Hard drive interface: SATA. Ethernet LAN connection. Optical drive type: DVD-ROM. Power supply: 300 W. Operating system installed: Windows Server 2008. Chassis type: Tower

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.