Acer logo

Acer Aspire M3920 Intel® Core™ i5 i5-2300 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® G405 Windows 7 Home Premium Tower PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155555
Info modified on:
07 Oct 2024, 16:47:54
Short summary description Acer Aspire M3920 Intel® Core™ i5 i5-2300 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® G405 Windows 7 Home Premium Tower PC Black:

Acer Aspire M3920, 2.8 GHz, Intel® Core™ i5, 6 GB, 1 TB, DVD Super Multi DL, Windows 7 Home Premium

Long summary description Acer Aspire M3920 Intel® Core™ i5 i5-2300 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® G405 Windows 7 Home Premium Tower PC Black:

Acer Aspire M3920. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i5, Processor: i5-2300. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: NVIDIA® GeForce® G405. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.