Acer logo

Acer Veriton X480G Intel® Pentium® E5500 4 GB DDR3-SDRAM 160 GB Intel® GMA X4500 Windows 7 Home Premium Desktop PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56468
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Veriton X480G Intel® Pentium® E5500 4 GB DDR3-SDRAM 160 GB Intel® GMA X4500 Windows 7 Home Premium Desktop PC Black:

Acer Veriton X480G, 2.8 GHz, Intel® Pentium®, 4 GB, 160 GB, DVD-RW, Windows 7 Home Premium

Long summary description Acer Veriton X480G Intel® Pentium® E5500 4 GB DDR3-SDRAM 160 GB Intel® GMA X4500 Windows 7 Home Premium Desktop PC Black:

Acer Veriton X480G. Processor frequency: 2.8 GHz, Processor family: Intel® Pentium®, Processor: E5500. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 160 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows 7 Home Premium. Power supply: 220 W. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.