Acer logo

Acer Veriton S670G Intel® Core™2 Duo E7500 3 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional SFF PC

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79187
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Veriton S670G Intel® Core™2 Duo E7500 3 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional SFF PC:

Acer Veriton S670G, 2.93 GHz, Intel® Core™2 Duo, 3 GB, 320 GB, DVD±RW, Windows 7 Professional

Long summary description Acer Veriton S670G Intel® Core™2 Duo E7500 3 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional SFF PC:

Acer Veriton S670G. Processor frequency: 2.93 GHz, Processor family: Intel® Core™2 Duo, Processor: E7500. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 320 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows 7 Professional. Power supply: 300 W. Chassis type: SFF. Product type: PC. Weight: 12.5 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.