Acer logo

Acer Veriton 7700GX P4 2930 512MB 80GB AZB XP Intel® Pentium® 4 0.5 GB DDR2-SDRAM Mini Tower PC

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45216
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Veriton 7700GX P4 2930 512MB 80GB AZB XP Intel® Pentium® 4 0.5 GB DDR2-SDRAM Mini Tower PC:

Acer Veriton 7700GX P4 2930 512MB 80GB AZB XP, 2.93 GHz, Intel® Pentium® 4, 0.5 GB, DDR2-SDRAM, 80 GB, DVD-ROM

Long summary description Acer Veriton 7700GX P4 2930 512MB 80GB AZB XP Intel® Pentium® 4 0.5 GB DDR2-SDRAM Mini Tower PC:

Acer Veriton 7700GX P4 2930 512MB 80GB AZB XP. Processor frequency: 2.93 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.