Acer Aspire easyStore H341, Intel Atom®, D410, 2 GB, 1 TB, Windows Home Server
Acer Aspire easyStore H341. Processor family: Intel Atom®, Processor: D410, Processor frequency: 1.66 GHz. Internal memory: 2 GB. Total installed storage capacity: 1 TB. Operating system installed: Windows Home Server