Acer logo

Acer Veriton M480G - E8400 + Windows 7 Professional Upgrade Intel® Core™2 Duo 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows Vista Business Mini Tower PC Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48142
Info modified on:
19 Mar 2021, 15:59:38
Short summary description Acer Veriton M480G - E8400 + Windows 7 Professional Upgrade Intel® Core™2 Duo 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows Vista Business Mini Tower PC Black:

Acer Veriton M480G - E8400 + Windows 7 Professional Upgrade, 3 GHz, Intel® Core™2 Duo, 2 GB, 320 GB, DVD-RW, Windows Vista Business

Long summary description Acer Veriton M480G - E8400 + Windows 7 Professional Upgrade Intel® Core™2 Duo 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows Vista Business Mini Tower PC Black:

Acer Veriton M480G - E8400 + Windows 7 Professional Upgrade. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo, Processor: E8400. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows Vista Business. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.