Acer logo

Acer TravelMate P6 P614-51-G2-52T9 Intel® Core™ i5 i5-10210U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48178
Info modified on:
23 Jan 2025, 19:06:28
Short summary description Acer TravelMate P6 P614-51-G2-52T9 Intel® Core™ i5 i5-10210U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Acer TravelMate P6 P614-51-G2-52T9, Intel® Core™ i5, 1.6 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description Acer TravelMate P6 P614-51-G2-52T9 Intel® Core™ i5 i5-10210U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Acer TravelMate P6 P614-51-G2-52T9. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-10210U, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Black

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.