Acer logo

Acer TravelMate P2 P214-52G-53DG Intel® Core™ i5 i5-10210U Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX230 Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53145
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Acer TravelMate P2 P214-52G-53DG Intel® Core™ i5 i5-10210U Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX230 Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Acer TravelMate P2 P214-52G-53DG, Intel® Core™ i5, 1.6 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description Acer TravelMate P2 P214-52G-53DG Intel® Core™ i5 i5-10210U Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX230 Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Acer TravelMate P2 P214-52G-53DG. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-10210U, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.