Acer logo

Acer TravelMate Spin B1 B118-G2-RN-C91B Intel® Celeron® N4100 Hybrid (2-in-1) 29.5 cm (11.6") Touch screen Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Education Italian Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65434
Info modified on:
22 Jan 2025, 05:27:05
Short summary description Acer TravelMate Spin B1 B118-G2-RN-C91B Intel® Celeron® N4100 Hybrid (2-in-1) 29.5 cm (11.6") Touch screen Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Education Italian Black:

Acer TravelMate Spin B1 B118-G2-RN-C91B, Intel® Celeron®, 1.1 GHz, 29.5 cm (11.6"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description Acer TravelMate Spin B1 B118-G2-RN-C91B Intel® Celeron® N4100 Hybrid (2-in-1) 29.5 cm (11.6") Touch screen Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Education Italian Black:

Acer TravelMate Spin B1 B118-G2-RN-C91B. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Celeron®, Processor: N4100, Processor frequency: 1.1 GHz. Display diagonal: 29.5 cm (11.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touch screen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Pro Education. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.