Acer TravelMate B B117-MP-C2G3, Intel® Celeron®, 1.6 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 32 GB
Acer TravelMate B B117-MP-C2G3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor: N3060, Processor frequency: 1.6 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touch screen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. Operating system installed: Windows 10 Pro. Product colour: Black